API Delevan, Inc. Fixed Inductors S1008R-391K

Description
FIXED IND 390NH 840MA 160 MOHM
Request a Quote Datasheet
Description
FIXED IND 390NH 840MA 160 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1008R-391KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-391KDKR-ND
Fixed Inductors 197-S1008R-391KDKR-ND
FIXED IND 390NH 840MA 160 MOHM

FIXED IND 390NH 840MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1008R-391KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-391KCT-ND
Fixed Inductors 197-S1008R-391KCT-ND
FIXED IND 390NH 840MA 160 MOHM

FIXED IND 390NH 840MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1008R-391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-391KTR-ND
Fixed Inductors 197-S1008R-391KTR-ND
390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)

390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1008R-391KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details