API Delevan, Inc. Fixed Inductors S1210-473K

Description
47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1082TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1082TR-ND
Fixed Inductors DN1082TR-ND
47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)

47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1082TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details