API Delevan, Inc. Fixed Inductors S1210-392H

Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-392H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-392H-ND
Fixed Inductors S1210-392H-ND
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-392H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers