API Delevan, Inc. Fixed Inductors S1210R-101K

Description
100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7903CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7903CT-ND
Fixed Inductors DN7903CT-ND
100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7903TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7903TR-ND
Fixed Inductors DN7903TR-ND
100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7903DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7903DKR-ND
Fixed Inductors DN7903DKR-ND
100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210R-101K
1244925-S1210R-101K
Fixed Inductors - S1210R-101K 1244925-S1210R-101K
Manufacturer: API Delevan Inc. Win Source Part Number: 1244925-S1210R-101K Series: S1210R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 1.131A Shielding: Shielded Inductance: 100nH Mounting: SMD Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 375MHz Test Frequency: 25MHz Size: 0.128" L x 0.095" W (3.25mm x 2.42mm) Family Name: S1210R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): 1210F-R10K-04; 1210F-R10K-01; B82412A3101K000; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1244925-S1210R-101K
Series: S1210R
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 1.131A
Shielding: Shielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 375MHz
Test Frequency: 25MHz
Size: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Family Name: S1210R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Manufacturer Homepage: www.delevan.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.101" (2.57mm)
Alternative Parts (Cross-Reference): 1210F-R10K-04; 1210F-R10K-01; B82412A3101K000;
Introduction Date: August 18, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7903CT-ND 1244925-S1210R-101K
Product Name Fixed Inductors Fixed Inductors - S1210R-101K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details