API Delevan, Inc. Fixed Inductors S1008R-103K

Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7881DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7881DKR-ND
Fixed Inductors DN7881DKR-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7881CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7881CT-ND
Fixed Inductors DN7881CT-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7881TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7881TR-ND
Fixed Inductors DN7881TR-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1008R-103K
1244852-S1008R-103K
Fixed Inductors - S1008R-103K 1244852-S1008R-103K
Manufacturer: API Delevan Inc. Win Source Part Number: 1244852-S1008R-103K Series: S1008R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 230mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 29MHz Test Frequency: 7.9MHz Size: 0.105" L x 0.095" W (2.66mm x 2.41mm) Family Name: S1008R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Max Manufacturer Homepage: www.delevan.com Height - Seated (Maximum): 0.095" (2.41mm) Alternative Parts (Cross-Reference): FL252016-100-J; FL252016-100-M; FL252016-100-G; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1244852-S1008R-103K
Series: S1008R
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 230mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 29MHz
Test Frequency: 7.9MHz
Size: 0.105" L x 0.095" W (2.66mm x 2.41mm)
Family Name: S1008R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm Max
Manufacturer Homepage: www.delevan.com
Height - Seated (Maximum): 0.095" (2.41mm)
Alternative Parts (Cross-Reference): FL252016-100-J; FL252016-100-M; FL252016-100-G;
Introduction Date: August 18, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 10uH Inductor and Choke - 71-S1008R-103K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-S1008R-103K
SMD 10uH Inductor and Choke 71-S1008R-103K
SMD Shielded Inductor 10uH 10% Ferrite 1008 Product overview: S1008R-103K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-103K can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 10uH 10% Ferrite 1008 Product overview: S1008R-103K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-103K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7881DKR-ND 1244852-S1008R-103K 71-S1008R-103K
Product Name Fixed Inductors Fixed Inductors - S1008R-103K SMD 10uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers