API Delevan, Inc. Fixed Inductors S1008R-273F

Description
27µH Shielded Inductor 160mA 7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
27µH Shielded Inductor 160mA 7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-273F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-273F-ND
Fixed Inductors S1008R-273F-ND
27µH Shielded Inductor 160mA 7Ohm Max 1008 (2520 Metric)

27µH Shielded Inductor 160mA 7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-273F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details