API Delevan, Inc. Fixed Inductors S1008R-103J

Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1008R-103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-103JTR-ND
Fixed Inductors 197-S1008R-103JTR-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1008R-103JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-103JCT-ND
Fixed Inductors 197-S1008R-103JCT-ND
FIXED IND 10UH 230MA 2.1 OHM SMD

FIXED IND 10UH 230MA 2.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1008R-103JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-103JDKR-ND
Fixed Inductors 197-S1008R-103JDKR-ND
FIXED IND 10UH 230MA 2.1 OHM SMD

FIXED IND 10UH 230MA 2.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1008R-103JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details