API Delevan, Inc. Fixed Inductors S1210-102J

Description
FIXED IND 1UH 635MA 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 635MA 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210-102JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-102JCT-ND
Fixed Inductors 197-S1210-102JCT-ND
FIXED IND 1UH 635MA 400 MOHM SMD

FIXED IND 1UH 635MA 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1210-102JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-102JTR-ND
Fixed Inductors 197-S1210-102JTR-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210-102JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-102JDKR-ND
Fixed Inductors 197-S1210-102JDKR-ND
FIXED IND 1UH 635MA 400 MOHM SMD

FIXED IND 1UH 635MA 400 MOHM SMD

Buy Now Datasheet
SMD 1uH 0.635A Inductor and Choke - 71-S1210-102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 0.635A Inductor and Choke
71-S1210-102J
SMD 1uH 0.635A Inductor and Choke 71-S1210-102J
1uH 5% Shielded Wirewound Inductor, 1210 SMD, Ferrite, 0.635A, 400mR DCR Product overview: S1210-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.635A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.635A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-102J can be used for catalog matching and distributor lookup.

1uH 5% Shielded Wirewound Inductor, 1210 SMD, Ferrite, 0.635A, 400mR DCR Product overview: S1210-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.635A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.635A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
970208-S1210-102J
Inductors, Coils, Chokes - Fixed Inductors 970208-S1210-102J
Win Source Part Number: 970208-S1210-102J Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 7.9MHz Frequency - Self Resonant: 140MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 635 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210-102J 2000 TR RoHS Status: RoHS non-compliant

Win Source Part Number: 970208-S1210-102J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1210
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 7.9MHz
Frequency - Self Resonant: 140MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 635 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1210-102J 2000 TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 197-S1210-102JCT-ND 71-S1210-102J 970208-S1210-102J
Product Name Fixed Inductors SMD 1uH 0.635A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details