API Delevan, Inc. Fixed Inductors S1008R-271K

Description
270nH Shielded Inductor 900mA 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Shielded Inductor 900mA 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-271K-ND
Fixed Inductors S1008R-271K-ND
270nH Shielded Inductor 900mA 140mOhm Max 1008 (2520 Metric)

270nH Shielded Inductor 900mA 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-271K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details