API Delevan, Inc. Fixed Inductors S1008R-393K

Description
39µH Shielded Inductor 120mA 8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
39µH Shielded Inductor 120mA 8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-393K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-393K-ND
Fixed Inductors S1008R-393K-ND
39µH Shielded Inductor 120mA 8Ohm Max 1008 (2520 Metric)

39µH Shielded Inductor 120mA 8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-393K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225153R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details