API Delevan, Inc. Fixed Inductors S1210R-103J

Description
FIXED IND 10UH 291MA 1.9 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 291MA 1.9 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-103JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-103JDKR-ND
Fixed Inductors 197-S1210R-103JDKR-ND
FIXED IND 10UH 291MA 1.9 OHM SMD

FIXED IND 10UH 291MA 1.9 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1210R-103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-103JTR-ND
Fixed Inductors 197-S1210R-103JTR-ND
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210R-103JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-103JCT-ND
Fixed Inductors 197-S1210R-103JCT-ND
FIXED IND 10UH 291MA 1.9 OHM SMD

FIXED IND 10UH 291MA 1.9 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-103JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details