API Delevan, Inc. SMD 8.2uH Inductor and Choke S1210-822J

Description
SMD Inductor 8.2uH 5% Shielded Ferrite 1210 Product overview: S1210-822J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-822J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 8.2uH 5% Shielded Ferrite 1210 Product overview: S1210-822J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-822J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2uH Inductor and Choke - 71-S1210-822J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH Inductor and Choke
71-S1210-822J
SMD 8.2uH Inductor and Choke 71-S1210-822J
SMD Inductor 8.2uH 5% Shielded Ferrite 1210 Product overview: S1210-822J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-822J can be used for catalog matching and distributor lookup.

SMD Inductor 8.2uH 5% Shielded Ferrite 1210 Product overview: S1210-822J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-822J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210-822J
932595-S1210-822J
Fixed Inductors - S1210-822J 932595-S1210-822J
Manufacturer: API Delevan Inc. Win Source Part Number: 932595-S1210-822J Series: S1210 Operating Temperature Range: -55°C ~ 125°C Features: 8.2 µH Shielded - Inductor 308 mA 1.7Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: API Delevan Inc.
Win Source Part Number: 932595-S1210-822J
Series: S1210
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 µH Shielded - Inductor 308 mA 1.7Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - S1210-822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-822J-ND
Fixed Inductors S1210-822J-ND
8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)

8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-S1210-822J 932595-S1210-822J S1210-822J-ND
Product Name SMD 8.2uH Inductor and Choke Fixed Inductors - S1210-822J Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Molded / Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers