API Delevan, Inc. Fixed Inductors S1008R-472H

Description
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-472H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-472H-ND
Fixed Inductors S1008R-472H-ND
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-472H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details