API Delevan, Inc. Fixed Inductors S1008R-182K

Description
1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-182KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-182KDKR-ND
Fixed Inductors S1008R-182KDKR-ND
1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - S1008R-182KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-182KCT-ND
Fixed Inductors S1008R-182KCT-ND
1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - S1008R-182KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-182KTR-ND
Fixed Inductors S1008R-182KTR-ND
1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor;RF;Ind 1.8uH;Tol +/-10%;Cur 435mA;SMT;Case 1008;DCR 0.6 Ohms;SRF 66MHz - 70033212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 1.8uH;Tol +/-10%;Cur 435mA;SMT;Case 1008;DCR 0.6 Ohms;SRF 66MHz
70033212
Inductor;RF;Ind 1.8uH;Tol +/-10%;Cur 435mA;SMT;Case 1008;DCR 0.6 Ohms;SRF 66MHz 70033212
S1008 Series Shielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: 0.157 W Ferrite core, surface mount.

S1008 Series Shielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C: 0.157 W
Ferrite core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number S1008R-182KDKR-ND 70033212
Product Name Fixed Inductors Inductor;RF;Ind 1.8uH;Tol +/-10%;Cur 435mA;SMT;Case 1008;DCR 0.6 Ohms;SRF 66MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details