API Delevan, Inc. Fixed Inductors S1008-681K

Description
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1012TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1012TR-ND
Fixed Inductors DN1012TR-ND
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1012TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data