API Delevan, Inc. Fixed Inductors S1210R-121G

Description
120nH Shielded Inductor 1.062A 170mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Shielded Inductor 1.062A 170mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-121G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-121G-ND
Fixed Inductors S1210R-121G-ND
120nH Shielded Inductor 1.062A 170mOhm Max 1210 (3225 Metric)

120nH Shielded Inductor 1.062A 170mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-121G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details