API Delevan, Inc. Fixed Inductors S1008R-392H

Description
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-392H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-392H-ND
Fixed Inductors S1008R-392H-ND
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)

3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-392H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details