API Delevan, Inc. Fixed Inductors S1008R-681K

Description
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7898DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7898DKR-ND
Fixed Inductors DN7898DKR-ND
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7898TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7898TR-ND
Fixed Inductors DN7898TR-ND
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7898CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7898CT-ND
Fixed Inductors DN7898CT-ND
680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7898DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers