API Delevan, Inc. Fixed Inductors S1210R-103H

Description
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-103H-ND
Fixed Inductors S1210R-103H-ND
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details