API Delevan, Inc. Fixed Inductors S1008R-751J

Description
FIXED IND 750NH 735MA 210 MOHM
Request a Quote Datasheet
Description
FIXED IND 750NH 735MA 210 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1008R-751JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-751JCT-ND
Fixed Inductors 197-S1008R-751JCT-ND
FIXED IND 750NH 735MA 210 MOHM

FIXED IND 750NH 735MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1008R-751JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-751JDKR-ND
Fixed Inductors 197-S1008R-751JDKR-ND
FIXED IND 750NH 735MA 210 MOHM

FIXED IND 750NH 735MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1008R-751JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1008R-751JTR-ND
Fixed Inductors 197-S1008R-751JTR-ND
750nH Shielded Inductor 735mA 210mOhm Max 1008 (2520 Metric)

750nH Shielded Inductor 735mA 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1008R-751JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details