API Delevan, Inc. Fixed Inductors S1210R-104G

Description
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-104G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-104G-ND
Fixed Inductors S1210R-104G-ND
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)

100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-104G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details