API Delevan, Inc. Fixed Inductors S1210-562F

Description
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-562F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-562F-ND
Fixed Inductors S1210-562F-ND
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-562F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details