API Delevan, Inc. Fixed Inductors S1210-332F

Description
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-332F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-332F-ND
Fixed Inductors S1210-332F-ND
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-332F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details