API Delevan, Inc. Fixed Inductors S1008R-682G

Description
6.8µH Shielded Inductor 250mA 1.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 250mA 1.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-682G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-682G-ND
Fixed Inductors S1008R-682G-ND
6.8µH Shielded Inductor 250mA 1.8Ohm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 250mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-682G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details