API Delevan, Inc. Fixed Inductors S1008R-911K

Description
910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7902DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7902DKR-ND
Fixed Inductors DN7902DKR-ND
910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7902TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7902TR-ND
Fixed Inductors DN7902TR-ND
910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7902CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7902CT-ND
Fixed Inductors DN7902CT-ND
910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7902DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details