18µH Shielded Inductor 200mA 5Ohm Max 1008 (2520 Metric)
Manufacturer: API Delevan Inc.
Win Source Part Number: 892697-S1008-183K
Series: S1008
Operating Temperature Range: -55°C ~ 125°C
Features: 18 µH Shielded - Inductor 200 mA 5Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1008183K, DN1031CT, DN1031TR, S1008-183K TR 500
18uH Shielded Wirewound Inductor, 10% Tol, 0.2A, 5 Ohm DCR, 1008 SMD Product overview: S1008-183K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18uH, 0.2A, 5 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18uH, 0.2A, 5 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008-183K can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DN1031TR-ND | 892697-S1008-183K | 71-S1008-183K |
| Product Name | Fixed Inductors | Fixed Inductors - S1008-183K | SMD 18uH 0.2A 5 Ohm Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |