API Delevan, Inc. Fixed Inductors S1210-472J

Description
FIXED IND 4.7UH 402MA 1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 402MA 1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210-472JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-472JCT-ND
Fixed Inductors 197-S1210-472JCT-ND
FIXED IND 4.7UH 402MA 1 OHM SMD

FIXED IND 4.7UH 402MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1210-472JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-472JTR-ND
Fixed Inductors 197-S1210-472JTR-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210-472JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210-472JDKR-ND
Fixed Inductors 197-S1210-472JDKR-ND
FIXED IND 4.7UH 402MA 1 OHM SMD

FIXED IND 4.7UH 402MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210-472JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers