API Delevan, Inc. Fixed Inductors S1008-822J

Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008-822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008-822J-ND
Fixed Inductors S1008-822J-ND
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008-822J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details