API Delevan, Inc. Fixed Inductors S0402-68NJ1Y

Description
FIXED IND 68NH 100MA 1.18 OHM
Request a Quote Datasheet
Description
FIXED IND 68NH 100MA 1.18 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S0402-68NJ1YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S0402-68NJ1YTR-ND
Fixed Inductors 197-S0402-68NJ1YTR-ND
FIXED IND 68NH 100MA 1.18 OHM

FIXED IND 68NH 100MA 1.18 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S0402-68NJ1YTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129465TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2125981 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details