API Delevan, Inc. Fixed Inductors S1210-561K

Description
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1059TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1059TR-ND
Fixed Inductors DN1059TR-ND
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)

560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1059TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details