API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors S1210-473J

Description
Win Source Part Number: 984605-S1210-473J Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 2.5MHz Frequency - Self Resonant: 10MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 5.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 171 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210-473J 2000 TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 984605-S1210-473J Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 2.5MHz Frequency - Self Resonant: 10MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 5.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 171 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210-473J 2000 TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984605-S1210-473J
Inductors, Coils, Chokes - Fixed Inductors 984605-S1210-473J
Win Source Part Number: 984605-S1210-473J Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 2.5MHz Frequency - Self Resonant: 10MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 5.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 171 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210-473J 2000 TR RoHS Status: RoHS non-compliant

Win Source Part Number: 984605-S1210-473J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1210
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 10MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 5.5Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 171 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1210-473J 2000 TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 47uH Inductor and Choke - 71-S1210-473J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH Inductor and Choke
71-S1210-473J
SMD 47uH Inductor and Choke 71-S1210-473J
SMD Inductor 47uH 5% Shielded Ferrite 1210 Product overview: S1210-473J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-473J can be used for catalog matching and distributor lookup.

SMD Inductor 47uH 5% Shielded Ferrite 1210 Product overview: S1210-473J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-473J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - S1210-473J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-473J-ND
Fixed Inductors S1210-473J-ND
47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)

47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 984605-S1210-473J 71-S1210-473J S1210-473J-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47uH Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details