API Delevan, Inc. Fixed Inductors S1210-333K

Description
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1080TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1080TR-ND
Fixed Inductors DN1080TR-ND
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)

33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 33uH 189mA Inductor and Choke - 71-S1210-333K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 189mA Inductor and Choke
71-S1210-333K
SMD 33uH 189mA Inductor and Choke 71-S1210-333K
SMD Inductor 33uH 10% Shielded Ferrite 1210 189mA 4.5R Product overview: S1210-333K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-333K can be used for catalog matching and distributor lookup.

SMD Inductor 33uH 10% Shielded Ferrite 1210 189mA 4.5R Product overview: S1210-333K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 189mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 189mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-333K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1080TR-ND 71-S1210-333K
Product Name Fixed Inductors SMD 33uH 189mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers