API Delevan, Inc. Fixed Inductors S1008R-821K

Description
820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7900CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7900CT-ND
Fixed Inductors DN7900CT-ND
820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7900DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7900DKR-ND
Fixed Inductors DN7900DKR-ND
820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7900TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7900TR-ND
Fixed Inductors DN7900TR-ND
820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7900CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details