API Delevan, Inc. Fixed Inductors S1210-561H

Description
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-561H-ND
Fixed Inductors S1210-561H-ND
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)

560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details