API Delevan, Inc. Fixed Inductors S1008R-473J

Description
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-473J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-473J-ND
Fixed Inductors S1008R-473J-ND
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-473J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520820KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details