API Delevan, Inc. Fixed Inductors S1008R-222K

Description
2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7887TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7887TR-ND
Fixed Inductors DN7887TR-ND
2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7887DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7887DKR-ND
Fixed Inductors DN7887DKR-ND
2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7887CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7887CT-ND
Fixed Inductors DN7887CT-ND
2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379705-S1008R-222K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379705-S1008R-222K
Inductors, Coils, Chokes - Fixed Inductors 1379705-S1008R-222K
Win Source Part Number: 1379705-S1008R-222K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: API Delevan Inc. Series: S1008R Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm) Height - Seated (Max): 0.095" (2.41mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 375 mA Shielding: Shielded DC Resistance (DCR): 800mOhm Max Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1379705-S1008R-222K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: API Delevan Inc.
Series: S1008R
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm)
Height - Seated (Max): 0.095" (2.41mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 375 mA
Shielding: Shielded
DC Resistance (DCR): 800mOhm Max
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7887TR-ND 1379705-S1008R-222K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details