API Delevan, Inc. Fixed Inductors S1008-223K

Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1032TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1032TR-ND
Fixed Inductors DN1032TR-ND
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fort Worth, TX, USA
Inductor;RF;Ind 22 uH;Tol 10%;Cur 170 mA;SMT;Case 1008;DCR 6 Ohms;SRF 18 MHz
70033452
Inductor;RF;Ind 22 uH;Tol 10%;Cur 170 mA;SMT;Case 1008;DCR 6 Ohms;SRF 18 MHz 70033452
Inductor;RF;Ind 22 uH;Tol 10%;Cur 170 mA;SMT;Case 1008;DCR 6 Ohms;SRF 18 MHz

Inductor;RF;Ind 22 uH;Tol 10%;Cur 170 mA;SMT;Case 1008;DCR 6 Ohms;SRF 18 MHz

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1032TR-ND 70033452
Product Name Fixed Inductors Inductor;RF;Ind 22 uH;Tol 10%;Cur 170 mA;SMT;Case 1008;DCR 6 Ohms;SRF 18 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details