API Delevan, Inc. Fixed Inductors S1210R-102K

Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7904DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7904DKR-ND
Fixed Inductors DN7904DKR-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7904TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7904TR-ND
Fixed Inductors DN7904TR-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7904CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7904CT-ND
Fixed Inductors DN7904CT-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210R-102K
932596-S1210R-102K
Fixed Inductors - S1210R-102K 932596-S1210R-102K
Manufacturer: API Delevan Inc. Win Source Part Number: 932596-S1210R-102K Series: S1210R Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 400mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN7904TR, S1210R-102K TR 500, DN7904DKR, DN7904CT, S1210R102K

Manufacturer: API Delevan Inc.
Win Source Part Number: 932596-S1210R-102K
Series: S1210R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 400mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN7904TR, S1210R-102K TR 500, DN7904DKR, DN7904CT, S1210R102K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7904DKR-ND 932596-S1210R-102K
Product Name Fixed Inductors Fixed Inductors - S1210R-102K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-51N 0302CS-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details