API Delevan, Inc. Fixed Inductors S1210-472F

Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-472F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-472F-ND
Fixed Inductors S1210-472F-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-472F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers