API Delevan, Inc. Fixed Inductors S1210R-103K

Description
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7905TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7905TR-ND
Fixed Inductors DN7905TR-ND
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7905CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7905CT-ND
Fixed Inductors DN7905CT-ND
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7905DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7905DKR-ND
Fixed Inductors DN7905DKR-ND
10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210R-103K
1244926-S1210R-103K
Fixed Inductors - S1210R-103K 1244926-S1210R-103K
Manufacturer: API Delevan Inc. Win Source Part Number: 1244926-S1210R-103K Series: S1210R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 291mA Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 2.5MHz Frequency - Self Resonant: 28MHz Test Frequency: 2.5MHz Size: 0.128" L x 0.095" W (3.25mm x 2.42mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.9 Ohm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): 1210HS-103EJFS; PM1210-100J-RC; B82422-A1103-K100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1244926-S1210R-103K
Series: S1210R
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 291mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 28MHz
Test Frequency: 2.5MHz
Size: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.9 Ohm Max
Manufacturer Homepage: www.delevan.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.101" (2.57mm)
Alternative Parts (Cross-Reference): 1210HS-103EJFS; PM1210-100J-RC; B82422-A1103-K100;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7905TR-ND 1244926-S1210R-103K
Product Name Fixed Inductors Fixed Inductors - S1210R-103K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-34NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details