CMC 120UH 50A 4LN THROUGH HOLE
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 817-RV8540-50-S02-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |