API Delevan, Inc. Fixed Inductors S1210-822K

Description
8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1073TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1073TR-ND
Fixed Inductors DN1073TR-ND
8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)

8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1073TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details