DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
40
50
60
65
66
67
68
69
70
71
72
73
74
75
76
77
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.060"" (1.52mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.067"" (1.70mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "12 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "12 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "320 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "33 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "37 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "4 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "41 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "43 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "6 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Header Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 12 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 17 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 18 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 18 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 19 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 24 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 36 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.196"" (4.98mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 8 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 9 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.295"" (7.50mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| "PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| 1 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle | |
| 1 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle | |
| 10 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole | |
| 10 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 10 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit | |
| 10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 11 Position Individual Wires Connector Black IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 11 Position Individual Wires Connector White IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 12 (1 x 12) Pos SIP Socket Tin Through Hole | |
| 12 Position Connector Plug, Outer Shroud Contacts Surface Mount Tin | |
| 12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 12 Position SIP, SIL - Header Connector Post Tin | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit | |
| 14 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 144 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type B | |
| 16 Position Circular Connector Receptacle, Male Pins Solder | |
| 16 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 18 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 187 FASTON,PCB TAB,TNBR | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Pin Screw Terminal, Power Tap 10-32 Through Hole | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 2 Pin Screw Terminal, Power Tap 8-32 Through Hole | |
| 2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle | |
| 2 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle | |
| 200 (20 x 10) Position SFP+ Receptacle with Cage, Ganged (2x5) Connector Press-Fit Through Hole, Right Angle | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 20POS,NANO MQS,HEADER ASSY,CODB | |
| 240 (20 x 12) Position SFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 250 FASTON,PCB TAB,TCBR | |
| 250 FASTON,PCB TAB,TNBR | |
| 250 FASTON,PCB TAB,TPBR | |
| 27POS MQS .63 HEADER 180DEG | |
| 28 Position Circular Connector Receptacle, Female Sockets Solder | |
| 28 Position Circular Connector Receptacle, Male Pins Solder | |
| 2P MICRO MNL HDR ASY SR SIDE L | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle | |
| 3 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle | |
| 320 (16 x 20) Position SFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 32POS,TAB 0.5X0.4,HEADER ASSY,CO | |
| 37 Position Circular Connector Receptacle, Female Sockets Solder | |
| 37 Position Circular Connector Receptacle, Male Pins Solder | |
| 3M SHRUNK DELTA RIBBON (SDR) PLU | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle | |
| 4 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle | |
| 40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 5.0 PK, 3P HDR ASSY, HIGH CURREN | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 72 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type B | |
| 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 8 (4 Data + 4 Power) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal | |
| 80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 84 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Male Pins Solder | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| Cable Assembly | |
| CAGE ASSY, QSFP28 1X1, SPRING, H | |
| Circular Connector / / | |
| CONN RCPT 10POS 0.1 TIN PCB | |
| CONN RCPT 16POS 0.1 TIN PCB R/A | |
| CONN RCPT FMALE 28POS GOLD SLDR | |
| CONN RCPT MALE 9POS GOLD SOLDER | |
| CONN SMP PLUG STR 50 OHM SMD | |
| Connector Header position | |
| DYNAMIC 1100D HDR ASSY V 10PX BL | |
| DYNAMIC 1100D HDR ASSY V 20PX BL | |
| DYNAMIC 1200D HDR ASSY V 4P X BL | |
| DYNAMIC 1200D HDR ASSY V 6P X BL | |
| GIC 2.0 HDR ASSY 10POS TIN VERTI | |
| HERM BLADE & RECEPT ASSY W/LATCH | |
| HPI 2.0MM CONN., R/A, DIP, 12P | |
| Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Vertical Unshielded CatB | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3 | |
| LSF-SMT 3.50/05/90 1.5SN BK TU P | |
| LSF-SMT 5.00/02/135 3.5SN BK TU | |
| LSF-SMT 5.00/05/135 3.5SN BK TU | |
| M SERIES, M12, 4A, 05 PINS, RECE | |
| MQS 8P HEADER ASSY EXP | |
| Position Circular Connector | |
| Power Barrel Connector Jack Through Hole, Right Angle | |
| PSMP Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| PSMP Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| REC ASSY R/A W/ H/D 38P, EVERCLE | |
| REC U12 12P AC FE M16 BM SOL BRA | |
| REC U12 12P AC FE M16 FM SOL BRA | |
| REC U12 12P AC FE PG9 FM SOL BRA | |
| REC U12 12P AC MA M16 BM SOL UNS | |
| REC U12 4P AC FE M16 BM SOL BRAS | |
| REC U12 4P AC FE M16 FM SOL BRAS | |
| REC U12 4P AC FE PG9 FM SOL BRAS | |
| REC U12 4P AC MA M16 BM SOL UNSH | |
| REC U12 4P DC FE M16 FM SOL BRAS | |
| REC U12 4P DC FE PG9 FM SOL BRAS | |
| REC U12 4P DC MA M16 BM SOL UNSH | |
| REC U12 5P AC FE M16 BM SOL BRAS | |
| REC U12 5P AC FE M16 FM SOL BRAS | |
| REC U12 5P AC FE PG9 FM SOL BRAS | |
| REC U12 5P AC MA M16 BM SOL UNSH | |
| REC U12 8P AC FE M16 BM SOL BRAS | |
| REC U12 8P AC FE M16 FM SOL BRAS | |
| REC U12 8P AC FE PG9 FM SOL BRAS | |
| REC U12 8P AC MA M16 BM SOL UNSH | |
| Rectangular Connectors - Housings | |
| SFP+ 1X4 CAGE, HEATSINKS AND LIG | |
| SMP Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| SMP MALE PCB EDGE LAUNCH PLUS CO | |
| SMP MALE PCB EDGE LOCK CONNECTOR | |
| SMP MALE PCB QB EDGE LAUNCH PLUS | |
| SMP MALE PCB SURFACE MOUNT CONNE | |
| SMP MALE PCB THRU-HOLE CONNECTOR | |
| SMP MALE REVERSE MOUNT THRU-HOLE | |
| SPE-T1-STRM-90-LED | |
| SPT-THR 2 5/ 2-H-5 0 P14 R24 | |
| TERM BLOCK HDR 2POS 7.62MM | |
| TERM BLOCK HDR 3POS 5MM | |
| TERM BLOCK HDR 3POS 7.62MM | |
| TERM BLOCK HDR 4POS 5MM | |
| TERM BLOCK HDR 4POS 7.62MM | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle |
| << Prev | Next >> |