1FHP,64,30A/P,S,N,S0
Board to Board & Mezzanine Connectors
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
CONN PLUG 64POS SMD GOLD
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
1FHP,64,30A/P,S,N,S0
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 120526-1 | A127828CT-ND | 120526-1 | 97C9757 | 41AJ2231 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity | 1Fhp,64,30A/p,s,n,s09,11,14 Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |