TE Connectivity Poke-In Connectors 1-2106003-2

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2106003-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2106003-2
Poke-In Connectors 1-2106003-2
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100350DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100350DKR-ND
Board In, Direct Wire to Board A100350DKR-ND
2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100350TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100350TR-ND
Board In, Direct Wire to Board A100350TR-ND
2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100350CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100350CT-ND
Board In, Direct Wire to Board A100350CT-ND
2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

2 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

Buy Now Datasheet
Wire-To-Board Connector, 20 Awg, Ssl Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Te Connectivity - 23T1603 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 20 Awg, Ssl Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Te Connectivity
23T1603
Wire-To-Board Connector, 20 Awg, Ssl Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Te Connectivity 23T1603
Wire-To-Board Connector, 20 AWG, SSL Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Wire-To-Board Connector, 20 AWG, SSL Series, Surface Mount, Receptacle, 2, 4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CONN IDC HOUSING 2POS 20AWG SMD - 792-1-2106003-2 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 2POS 20AWG SMD
792-1-2106003-2
CONN IDC HOUSING 2POS 20AWG SMD 792-1-2106003-2
CONN IDC HOUSING 2POS 20AWG SMD

CONN IDC HOUSING 2POS 20AWG SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2106003-2 A100350DKR-ND 23T1603 792-1-2106003-2
Product Name Poke-In Connectors Board In, Direct Wire to Board Wire-To-Board Connector, 20 Awg, Ssl Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant Te Connectivity CONN IDC HOUSING 2POS 20AWG SMD
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount SMD/SMT, Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount
Current Rating 7.5 amps 7.5 amps
Contact Size (AWG) 18 to 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data