Connector
Position Circular Connector
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:Ultra-Lock 120084 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP69K, NEMA6 RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1200840030 | 1200840030-ND | 24T0813 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Molex | |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 60 volts |