SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
RF COAX CONN, SMP PLUG, R/A, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
SMP MALE PCB SURFACE MOUNT CONNE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1678-1211-40087-ND | 01AJ1580 | 1211-40087 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Plug, R/a, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | Coaxial Connector (RF) Assemblies |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMP; Plug, Male Pin | SMP | SMP |
| Mounting | Surface Mount | Surface Mount |