SV Microwave, Inc. Coaxial Connector (RF) Assemblies 1211-66450

Description
SMP MALE REVERSE MOUNT THRU-HOLE
Request a Quote Datasheet
Description
SMP MALE REVERSE MOUNT THRU-HOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-1211-66450-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-1211-66450-ND
Coaxial Connector (RF) Assemblies 1678-1211-66450-ND
SMP MALE REVERSE MOUNT THRU-HOLE

SMP MALE REVERSE MOUNT THRU-HOLE

Buy Now Datasheet
Swedesboro, NJ, United States
SMP Connector
1211-66450
SMP Connector 1211-66450
SMP Female to SMP Female 125mm Cable Ass

SMP Female to SMP Female 125mm Cable Ass

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 1678-1211-66450-ND 1211-66450
Product Name Coaxial Connector (RF) Assemblies SMP Connector
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1055692-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Surface Mount
View Details
3 suppliers
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51706-10207200A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details