TE Connectivity DC Jack Connectors 1-2129458-1

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-2129458-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-2129458-1
DC Jack Connectors 1-2129458-1
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12.5
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 25

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Jack
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 1-2129458-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2129458-1
I/O Connectors 1-2129458-1
DC Power Jack Conn DIP type 10.7A

DC Power Jack Conn DIP type 10.7A

Buy Now
Power Connectors - A117831TR-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A117831TR-ND
Power Connectors A117831TR-ND
Power Barrel Connector Jack Through Hole, Right Angle

Power Barrel Connector Jack Through Hole, Right Angle

Buy Now Datasheet
Power Connectors - A117831CT-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A117831CT-ND
Power Connectors A117831CT-ND
Power Barrel Connector Jack Through Hole, Right Angle

Power Barrel Connector Jack Through Hole, Right Angle

Buy Now Datasheet
Dc Power Jack, 10.7A, 25Vdc, Yellow; Gender Te Connectivity - 96X8683 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 10.7A, 25Vdc, Yellow; Gender Te Connectivity
96X8683
Dc Power Jack, 10.7A, 25Vdc, Yellow; Gender Te Connectivity 96X8683
DC POWER JACK, 10.7A, 25VDC, YELLOW; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 10.7A, 25VDC, YELLOW; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2129458-1 1-2129458-1 A117831TR-ND 96X8683
Product Name DC Jack Connectors I/O Connectors Power Connectors Dc Power Jack, 10.7A, 25Vdc, Yellow; Gender Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector Jack
Mounting Board Mount Through Hole, Right Angle Through Hole Mount
Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data