2.54mm Pitch 10 Pos Receptacle, 3A, Gold, Green, Straight, TH Product overview: 1-215307-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215307-0 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 48-FSOP (0.209", 5.30mm Width)
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Mounting Type: Requires Holder
Fastening Type: Spring Lock
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
2 x 10 way vertical receptacle MODU
2 x 10 way vertical receptacle MODU
CONN RCPT 20POS 0.1 GOLD PCB
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-215307-0 | A106616-ND | 4958701 | 4958701P | 1-215307-0 | 98K4867 | |
| Product Name | 3A Electronic Connector | Connectors,Interconnects | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | Solder | Kinked Pin, Solder | ||
| Current Rating | 3.0 amps | ||||||
| Mounting | Requires Holder | Through Hole | Through hole | Through Hole | Through Hole Mount | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |